SFCable.com 110 V to 220 V 2150-SF-21

Description
AC Transformer 500W Input: 110V, 200V, 220V, 240VOutput: 110V, 220V
Description
AC Transformer 500W Input: 110V, 200V, 220V, 240VOutput: 110V, 220V

Suppliers

Company
Product
Description
Supplier Links
110 V to 220 V - 2150-SF-21 - SFCable.com
Hayward, CA, USA
110 V to 220 V
2150-SF-21
110 V to 220 V 2150-SF-21
AC Transformer 500W Input: 110V, 200V, 220V, 240VOutput: 110V, 220V

AC Transformer 500W Input: 110V, 200V, 220V, 240VOutput: 110V, 220V

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Transformers
Product Number 2150-SF-21
Product Name 110 V to 220 V
Input Voltage 110 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
CCT Multi-Tap Transformer - 1497-A-M4-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 63 VA
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Transformers - Audio Transformers - Signal Level - 143L - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers