SFCable.com 3 Way HDMI Switch w/Remote, 1080p v1.3b Power Free 1103-SF-13

Description
3-in 1-out HDMI switchNo external power required. Easy to install and simple to operate. Resolution up to 1080p HDCP compliant. Support 8, 10, and 12bit color depth.Max HDMI cable length:Input: 20m (65ft)Output: 25m (80ft)
Description
3-in 1-out HDMI switchNo external power required. Easy to install and simple to operate. Resolution up to 1080p HDCP compliant. Support 8, 10, and 12bit color depth.Max HDMI cable length:Input: 20m (65ft)Output: 25m (80ft)

Suppliers

Company
Product
Description
Supplier Links
3 Way HDMI Switch w/Remote, 1080p v1.3b Power Free - 1103-SF-13 - SFCable.com
Hayward, CA, USA
3 Way HDMI Switch w/Remote, 1080p v1.3b Power Free
1103-SF-13
3 Way HDMI Switch w/Remote, 1080p v1.3b Power Free 1103-SF-13
3-in 1-out HDMI switchNo external power required. Easy to install and simple to operate. Resolution up to 1080p HDCP compliant. Support 8, 10, and 12bit color depth.Max HDMI cable length:Input: 20m (65ft)Output: 25m (80ft)

3-in 1-out HDMI switchNo external power required. Easy to install and simple to operate. Resolution up to 1080p HDCP compliant. Support 8, 10, and 12bit color depth.Max HDMI cable length:Input: 20m (65ft)Output: 25m (80ft)

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Video Switchers
Product Number 1103-SF-13
Product Name 3 Way HDMI Switch w/Remote, 1080p v1.3b Power Free
Inputs 3
Unlock Full Specs
to access all available technical data

Similar Products

Video Routers - VX40 - Thinklogical
Specs
Features Computer Interface
Mounting Rack Mount
Inputs 40
View Details
Video & RF Switches/Matrix Switching Sys - TX Series - Cytec Corporation
Specs
Features Computer Interface
Mounting Rack Mount
Inputs 128
View Details