SFCable.com 100ft HD15 SVGA M/F Monitor Extension Cable with Ferrite Bead 10H1-202HD-F

Description
Ideal for extending your existing monitor connection, replace the current cable or add more for multi-monitors. Perfect for any VGA video, computer, switch or splitter with HD15 male port. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It has double shielding for maximum graphics performance, prevents signal loss, screen ghosting & loss of color and works up to 200ft without a signal booster. Connectors: HD15 (SVGA) Male to HD15 (SVGA) Female. Gold plated contacts provide excellent signal transmission. High-End ferrite further enhances shielding and performance. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified 28 AWG Length: 100ft
Description
Ideal for extending your existing monitor connection, replace the current cable or add more for multi-monitors. Perfect for any VGA video, computer, switch or splitter with HD15 male port. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It has double shielding for maximum graphics performance, prevents signal loss, screen ghosting & loss of color and works up to 200ft without a signal booster. Connectors: HD15 (SVGA) Male to HD15 (SVGA) Female. Gold plated contacts provide excellent signal transmission. High-End ferrite further enhances shielding and performance. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified 28 AWG Length: 100ft

Suppliers

Company
Product
Description
Supplier Links
100ft HD15 SVGA M/F Monitor Extension Cable with Ferrite Bead - 10H1-202HD-F - SFCable.com
Hayward, CA, USA
100ft HD15 SVGA M/F Monitor Extension Cable with Ferrite Bead
10H1-202HD-F
100ft HD15 SVGA M/F Monitor Extension Cable with Ferrite Bead 10H1-202HD-F
Ideal for extending your existing monitor connection, replace the current cable or add more for multi-monitors. Perfect for any VGA video, computer, switch or splitter with HD15 male port. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It has double shielding for maximum graphics performance, prevents signal loss, screen ghosting & loss of color and works up to 200ft without a signal booster. Connectors: HD15 (SVGA) Male to HD15 (SVGA) Female. Gold plated contacts provide excellent signal transmission. High-End ferrite further enhances shielding and performance. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified 28 AWG Length: 100ft

Ideal for extending your existing monitor connection, replace the current cable or add more for multi-monitors. Perfect for any VGA video, computer, switch or splitter with HD15 male port. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It has double shielding for maximum graphics performance, prevents signal loss, screen ghosting & loss of color and works up to 200ft without a signal booster. Connectors: HD15 (SVGA) Male to HD15 (SVGA) Female. Gold plated contacts provide excellent signal transmission. High-End ferrite further enhances shielding and performance. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified 28 AWG Length: 100ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 10H1-202HD-F
Product Name 100ft HD15 SVGA M/F Monitor Extension Cable with Ferrite Bead
Application Computer; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Stacking Double Banana Plug to Cable Only, RG58C/U - 1252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details