SFCable.com 150m LC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (492.12ft) 1029-SF-94

Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to SC Color: Aqua Number ringed Length: 150 Meter (492.12ft).
Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to SC Color: Aqua Number ringed Length: 150 Meter (492.12ft).

Suppliers

Company
Product
Description
Supplier Links
150m LC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (492.12ft) - 1029-SF-94 - SFCable.com
Hayward, CA, USA
150m LC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (492.12ft)
1029-SF-94
150m LC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (492.12ft) 1029-SF-94
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to SC Color: Aqua Number ringed Length: 150 Meter (492.12ft).

Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to SC Color: Aqua Number ringed Length: 150 Meter (492.12ft).

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 1029-SF-94
Product Name 150m LC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (492.12ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Singlemode Fiber, 1550-1650 nm, Bend Insensitive, Reduced Cladding - F-SM1500-6.4/80 - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.1300
View Details