SFCable.com 100m LC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (328.08ft) 1029-SF-93

Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to SC Color: Aqua Number ringed Length: 100 Meter (328.08ft).
Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to SC Color: Aqua Number ringed Length: 100 Meter (328.08ft).

Suppliers

Company
Product
Description
Supplier Links
100m LC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (328.08ft) - 1029-SF-93 - SFCable.com
Hayward, CA, USA
100m LC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (328.08ft)
1029-SF-93
100m LC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (328.08ft) 1029-SF-93
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to SC Color: Aqua Number ringed Length: 100 Meter (328.08ft).

Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to SC Color: Aqua Number ringed Length: 100 Meter (328.08ft).

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 1029-SF-93
Product Name 100m LC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (328.08ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
PM Optical Fiber, Bow-Tie, 1550-1650 nm, 0.14-0.18 NA. - F-HB1500 - Newport MKS
Specs
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.1400 to 0.1800
View Details