SFCable.com 10m ST-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (32.8ft) 1026-SF-50

Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: ST to ST Color: Aqua Number ringed Length: 10 Meter (32.8ft).
Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: ST to ST Color: Aqua Number ringed Length: 10 Meter (32.8ft).

Suppliers

Company
Product
Description
Supplier Links
10m ST-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (32.8ft) - 1026-SF-50 - SFCable.com
Hayward, CA, USA
10m ST-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (32.8ft)
1026-SF-50
10m ST-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (32.8ft) 1026-SF-50
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: ST to ST Color: Aqua Number ringed Length: 10 Meter (32.8ft).

Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: ST to ST Color: Aqua Number ringed Length: 10 Meter (32.8ft).

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 1026-SF-50
Product Name 10m ST-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (32.8ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 5357446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type SC; ST; Sc
View Details