SFCable.com 5m ST-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (16.4ft) 1026-SF-49

Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: ST to ST Color: Aqua Number ringed Length: 5 Meter (16.4ft).
Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: ST to ST Color: Aqua Number ringed Length: 5 Meter (16.4ft).

Suppliers

Company
Product
Description
Supplier Links
5m ST-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (16.4ft) - 1026-SF-49 - SFCable.com
Hayward, CA, USA
5m ST-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (16.4ft)
1026-SF-49
5m ST-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (16.4ft) 1026-SF-49
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: ST to ST Color: Aqua Number ringed Length: 5 Meter (16.4ft).

Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: ST to ST Color: Aqua Number ringed Length: 5 Meter (16.4ft).

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 1026-SF-49
Product Name 5m ST-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (16.4ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-TB-M4-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Polarization Maintaining Optical Fiber, Panda, 480 nm, 0.10-0.13 NA - F-PM480 - Newport MKS
Specs
Wavelength 480 nm (4800 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 30 dB/km (9.14 dB/1000 ft)
View Details