SFCable.com 2m ST-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (6.56ft) 1026-SF-47

Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: ST to ST Color: Aqua Number ringed Length: 2 Meter (6.56ft)
Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: ST to ST Color: Aqua Number ringed Length: 2 Meter (6.56ft)

Suppliers

Company
Product
Description
Supplier Links
2m ST-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (6.56ft) - 1026-SF-47 - SFCable.com
Hayward, CA, USA
2m ST-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (6.56ft)
1026-SF-47
2m ST-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (6.56ft) 1026-SF-47
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: ST to ST Color: Aqua Number ringed Length: 2 Meter (6.56ft)

Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: ST to ST Color: Aqua Number ringed Length: 2 Meter (6.56ft)

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 1026-SF-47
Product Name 2m ST-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (6.56ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-T1 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 115 C (-67 to 239 F)
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBB-C, 1 m, FC. - F-MBB-C-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Connector Type FC; FC/UPC
View Details