SFCable.com 1m ST-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (3.28ft) 1026-SF-46

Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: ST to ST Color: Aqua Number ringed Length: 1 Meter (3.28ft).
Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: ST to ST Color: Aqua Number ringed Length: 1 Meter (3.28ft).

Suppliers

Company
Product
Description
Supplier Links
1m ST-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (3.28ft) - 1026-SF-46 - SFCable.com
Hayward, CA, USA
1m ST-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (3.28ft)
1026-SF-46
1m ST-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (3.28ft) 1026-SF-46
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: ST to ST Color: Aqua Number ringed Length: 1 Meter (3.28ft).

Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: ST to ST Color: Aqua Number ringed Length: 1 Meter (3.28ft).

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 1026-SF-46
Product Name 1m ST-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (3.28ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-TB-P-M4-1-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Multimode Patch Cord, Step Index, High Temperature, F-MCC-T,, 1 m, FC. - F-MCC-T-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Connector Type FC; FC/UPC
View Details