SFCable.com 15m SC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (49.2ft) 1026-SF-45

Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to ST Color: Aqua Number ringed Length: 15 Meter (49.2ft)
Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to ST Color: Aqua Number ringed Length: 15 Meter (49.2ft)

Suppliers

Company
Product
Description
Supplier Links
15m SC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (49.2ft) - 1026-SF-45 - SFCable.com
Hayward, CA, USA
15m SC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (49.2ft)
1026-SF-45
15m SC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (49.2ft) 1026-SF-45
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to ST Color: Aqua Number ringed Length: 15 Meter (49.2ft)

Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to ST Color: Aqua Number ringed Length: 15 Meter (49.2ft)

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 1026-SF-45
Product Name 15m SC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (49.2ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-Q-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.275 NA, 62.5 µm Core - F-MFD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details