SFCable.com 10m SC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (32.8ft) 1026-SF-44

Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to ST Color: Aqua Number ringed Length: 10 Meter (32.8ft).
Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to ST Color: Aqua Number ringed Length: 10 Meter (32.8ft).

Suppliers

Company
Product
Description
Supplier Links
10m SC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (32.8ft) - 1026-SF-44 - SFCable.com
Hayward, CA, USA
10m SC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (32.8ft)
1026-SF-44
10m SC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (32.8ft) 1026-SF-44
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to ST Color: Aqua Number ringed Length: 10 Meter (32.8ft).

Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to ST Color: Aqua Number ringed Length: 10 Meter (32.8ft).

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 1026-SF-44
Product Name 10m SC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (32.8ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-TB-P-C5-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Polarization Maintaining Optical Fiber, Bow-Tie, 830-1060 nm, 0.14-0.18 NA. - F-SPF - Newport MKS
Specs
Wavelength 830 to 1060 nm (8300 to 10600 Å)
Numerical Aperture 0.1400 to 0.1800
Maximum Attenuation 5 dB/km (1.52 dB/1000 ft)
View Details