SFCable.com 3m SC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (9.84ft) 1026-SF-42

Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to ST Color: Aqua Number ringed Length: 3 Meter (9.84ft)
Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to ST Color: Aqua Number ringed Length: 3 Meter (9.84ft)

Suppliers

Company
Product
Description
Supplier Links
3m SC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (9.84ft) - 1026-SF-42 - SFCable.com
Hayward, CA, USA
3m SC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (9.84ft)
1026-SF-42
3m SC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (9.84ft) 1026-SF-42
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to ST Color: Aqua Number ringed Length: 3 Meter (9.84ft)

Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to ST Color: Aqua Number ringed Length: 3 Meter (9.84ft)

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 1026-SF-42
Product Name 3m SC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (9.84ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-TB-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical Fiber, Singlemode, Bend Insensitive, 1550 nm, Pure Silica Core - F-SM1500SC-7/125 - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 nm (15500 Å)
Numerical Aperture 0.1700
View Details