SFCable.com 1m SC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (3.28ft) 1026-SF-40

Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to ST Color: Aqua Number ringed Length: 1 Meter (3.28ft)
Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to ST Color: Aqua Number ringed Length: 1 Meter (3.28ft)

Suppliers

Company
Product
Description
Supplier Links
1m SC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (3.28ft) - 1026-SF-40 - SFCable.com
Hayward, CA, USA
1m SC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (3.28ft)
1026-SF-40
1m SC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (3.28ft) 1026-SF-40
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to ST Color: Aqua Number ringed Length: 1 Meter (3.28ft)

Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to ST Color: Aqua Number ringed Length: 1 Meter (3.28ft)

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 1026-SF-40
Product Name 1m SC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (3.28ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-TB-H-M4-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical Fiber, Singlemode, High Temperature, 1550-1650 nm, Bend Insensitive - F-SM1500-6.4/80-HT - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.1900 to 0.2100
View Details