SFCable.com 15m SC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (49.2ft) 1026-SF-39

Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to SC Color: Aqua Number ringed Length: 15 Meter (49.2ft)
Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to SC Color: Aqua Number ringed Length: 15 Meter (49.2ft)

Suppliers

Company
Product
Description
Supplier Links
15m SC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (49.2ft) - 1026-SF-39 - SFCable.com
Hayward, CA, USA
15m SC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (49.2ft)
1026-SF-39
15m SC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (49.2ft) 1026-SF-39
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to SC Color: Aqua Number ringed Length: 15 Meter (49.2ft)

Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to SC Color: Aqua Number ringed Length: 15 Meter (49.2ft)

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 1026-SF-39
Product Name 15m SC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (49.2ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-TB-M4-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fibre Optic Cable - 2873325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OM4
Operating Temperature 60 C (140 F)
View Details