SFCable.com 2m SC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (6.56ft) 1026-SF-35

Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to SC Color: Aqua Number ringed Length: 2 Meter (6.56ft)
Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to SC Color: Aqua Number ringed Length: 2 Meter (6.56ft)

Suppliers

Company
Product
Description
Supplier Links
2m SC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (6.56ft) - 1026-SF-35 - SFCable.com
Hayward, CA, USA
2m SC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (6.56ft)
1026-SF-35
2m SC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (6.56ft) 1026-SF-35
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to SC Color: Aqua Number ringed Length: 2 Meter (6.56ft)

Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to SC Color: Aqua Number ringed Length: 2 Meter (6.56ft)

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 1026-SF-35
Product Name 2m SC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (6.56ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-TB-M-A5-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 5366850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type SC; Sc
View Details