SFCable.com 1m SC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (3.28ft) 1026-SF-34

Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron Connector Details: SC to SC Color: Aqua Number ringed Length: 1 Meter (3.28ft)
Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron Connector Details: SC to SC Color: Aqua Number ringed Length: 1 Meter (3.28ft)

Suppliers

Company
Product
Description
Supplier Links
1m SC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (3.28ft) - 1026-SF-34 - SFCable.com
Hayward, CA, USA
1m SC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (3.28ft)
1026-SF-34
1m SC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (3.28ft) 1026-SF-34
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron Connector Details: SC to SC Color: Aqua Number ringed Length: 1 Meter (3.28ft)

Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron Connector Details: SC to SC Color: Aqua Number ringed Length: 1 Meter (3.28ft)

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 1026-SF-34
Product Name 1m SC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (3.28ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM630, 630 nm, 1 m, FC/APC - F-PM630-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 630 nm (6300 Å)
View Details