SFCable.com 5m LC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (16.4ft) 1026-SF-31

Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to ST Color: Aqua Number ringed Length: 5 Meter (16.4ft)
Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to ST Color: Aqua Number ringed Length: 5 Meter (16.4ft)

Suppliers

Company
Product
Description
Supplier Links
5m LC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (16.4ft) - 1026-SF-31 - SFCable.com
Hayward, CA, USA
5m LC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (16.4ft)
1026-SF-31
5m LC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (16.4ft) 1026-SF-31
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to ST Color: Aqua Number ringed Length: 5 Meter (16.4ft)

Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to ST Color: Aqua Number ringed Length: 5 Meter (16.4ft)

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 1026-SF-31
Product Name 5m LC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (16.4ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-TB-M4-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Multimode Fiber, Graded Index, 850/1300 nm, 0.29 NA, 100 µm Core - F-MLD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details