SFCable.com 3m LC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (9.84ft) 1026-SF-30

Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to ST Color: Aqua Number ringed Length: 3 Meter (9.84ft)
Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to ST Color: Aqua Number ringed Length: 3 Meter (9.84ft)

Suppliers

Company
Product
Description
Supplier Links
3m LC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (9.84ft) - 1026-SF-30 - SFCable.com
Hayward, CA, USA
3m LC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (9.84ft)
1026-SF-30
3m LC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (9.84ft) 1026-SF-30
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to ST Color: Aqua Number ringed Length: 3 Meter (9.84ft)

Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to ST Color: Aqua Number ringed Length: 3 Meter (9.84ft)

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 1026-SF-30
Product Name 3m LC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (9.84ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-F-M4-2-R2 - Festo Corporation
Specs
Core Size 1300 µm (51.18 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Co-doped Optical Fiber, Erbium-Ytterbium - F-DF1500Y - Newport MKS
Specs
Wavelength 1550 nm (15500 Å)
Numerical Aperture 0.2000 to 0.2400
Maximum Attenuation 200 dB/km (60.96 dB/1000 ft)
View Details