SFCable.com 2m LC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (6.56ft) 1026-SF-29

Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to ST Color: Aqua Number ringed Length: 2 Meter (6.56ft)
Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to ST Color: Aqua Number ringed Length: 2 Meter (6.56ft)

Suppliers

Company
Product
Description
Supplier Links
2m LC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (6.56ft) - 1026-SF-29 - SFCable.com
Hayward, CA, USA
2m LC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (6.56ft)
1026-SF-29
2m LC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (6.56ft) 1026-SF-29
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to ST Color: Aqua Number ringed Length: 2 Meter (6.56ft)

Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to ST Color: Aqua Number ringed Length: 2 Meter (6.56ft)

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 1026-SF-29
Product Name 2m LC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (6.56ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Polarization Maintaining Optical Fiber, Panda, 1550 nm, 0.10-0.13 NA - F-PM1550 - Newport MKS
Specs
Wavelength 1550 nm (15500 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 0.5000 dB/km (0.1524 dB/1000 ft)
View Details