SFCable.com 1m LC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (3.28ft) 1026-SF-28

Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to ST Color: Aqua Number ringed Length: 1 Meter (3.28ft)
Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to ST Color: Aqua Number ringed Length: 1 Meter (3.28ft)

Suppliers

Company
Product
Description
Supplier Links
1m LC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (3.28ft) - 1026-SF-28 - SFCable.com
Hayward, CA, USA
1m LC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (3.28ft)
1026-SF-28
1m LC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (3.28ft) 1026-SF-28
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to ST Color: Aqua Number ringed Length: 1 Meter (3.28ft)

Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to ST Color: Aqua Number ringed Length: 1 Meter (3.28ft)

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 1026-SF-28
Product Name 1m LC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (3.28ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-TB-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical Fiber, Singlemode, Jacketed, 488-633 nm, 0.10-0.14 NA - F-SA-C - Newport MKS
Specs
Fiber Mode SingleMode
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 488 to 633 nm (4880 to 6330 Å)
View Details