SFCable.com 2m LC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (6.56ft) 1026-SF-22

Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to SC Color: Aqua Number ringed Length: 2 Meter (6.56ft)
Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to SC Color: Aqua Number ringed Length: 2 Meter (6.56ft)

Suppliers

Company
Product
Description
Supplier Links
2m LC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (6.56ft) - 1026-SF-22 - SFCable.com
Hayward, CA, USA
2m LC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (6.56ft)
1026-SF-22
2m LC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (6.56ft) 1026-SF-22
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to SC Color: Aqua Number ringed Length: 2 Meter (6.56ft)

Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to SC Color: Aqua Number ringed Length: 2 Meter (6.56ft)

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 1026-SF-22
Product Name 2m LC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (6.56ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-TB-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 488/514nm, F-SA-C, 3m, FC/APC Connectors. - F-SA-C-3FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 3.4 µm (0.1339 mils)
Connector Type FC/APC Narrow Key
View Details