SFCable.com 1m LC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (3.28ft) 1026-SF-21

Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to SC Color: Aqua Number ringed Length: 1 Meter (3.28ft)
Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to SC Color: Aqua Number ringed Length: 1 Meter (3.28ft)

Suppliers

Company
Product
Description
Supplier Links
1m LC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (3.28ft) - 1026-SF-21 - SFCable.com
Hayward, CA, USA
1m LC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (3.28ft)
1026-SF-21
1m LC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (3.28ft) 1026-SF-21
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to SC Color: Aqua Number ringed Length: 1 Meter (3.28ft)

Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to SC Color: Aqua Number ringed Length: 1 Meter (3.28ft)

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 1026-SF-21
Product Name 1m LC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (3.28ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Photonic Crystal Fiber, Air Guided, 11 µm Core, 1550 nm Operating - F-AIR-11/1550 - Newport MKS
Specs
Core Size 10.9 µm (0.4291 mils)
Cable Diameter 2.5 mm (0.0984 inch)
Numerical Aperture 0.1200
View Details