SFCable.com 10m LC-LC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (32.8ft) 1026-SF-19

Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to LC. Color: Aqua Number ringed Length: 10 Meter (32.8ft).
Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to LC. Color: Aqua Number ringed Length: 10 Meter (32.8ft).

Suppliers

Company
Product
Description
Supplier Links
10m LC-LC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (32.8ft) - 1026-SF-19 - SFCable.com
Hayward, CA, USA
10m LC-LC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (32.8ft)
1026-SF-19
10m LC-LC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (32.8ft) 1026-SF-19
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to LC. Color: Aqua Number ringed Length: 10 Meter (32.8ft).

Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to LC. Color: Aqua Number ringed Length: 10 Meter (32.8ft).

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 1026-SF-19
Product Name 10m LC-LC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (32.8ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, High Power Density, 500-1100 nm, F-MSC-C, 5 m, FC. - F-MSC-C-5FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 600 µm (23.62 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Cable - 4712658 - Radwell International
Allen-Bradley / Rockwell Automation
View Details