SFCable.com 5m LC-LC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (16.4ft) 1026-SF-18

Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to LC. Color: Aqua Number ringed Length: 5 Meter (16.4ft).
Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to LC. Color: Aqua Number ringed Length: 5 Meter (16.4ft).

Suppliers

Company
Product
Description
Supplier Links
5m LC-LC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (16.4ft) - 1026-SF-18 - SFCable.com
Hayward, CA, USA
5m LC-LC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (16.4ft)
1026-SF-18
5m LC-LC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (16.4ft) 1026-SF-18
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to LC. Color: Aqua Number ringed Length: 5 Meter (16.4ft).

Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to LC. Color: Aqua Number ringed Length: 5 Meter (16.4ft).

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 1026-SF-18
Product Name 5m LC-LC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (16.4ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-DS-C-M4-2-R15 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 5 m, FC/APC - F-PM850-C-5FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 850 nm (8500 Å)
View Details
Fiber Optic Cable - 4712745 - Radwell International
Allen-Bradley / Rockwell Automation
View Details