Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK CABLES
SFCABLE.COM
1009-SF-21 -- 1000FT CAT3 4 PAIR BULK WIRE, CMR GRAY
SFCable.com
1000ft CAT3 4 Pair Bulk Wire, CMR Gray
1009-SF-21
Description
CMR rated UL, ETA, CSA listed
SFCable.com
Done
Description
CMR rated UL, ETA, CSA listed
Suppliers
Company
Product
Description
Supplier Links
SFCable.com
Hayward, CA, USA
1000ft CAT3 4 Pair Bulk Wire, CMR Gray
1009-SF-21
1000ft CAT3 4 Pair Bulk Wire, CMR Gray
1009-SF-21
CMR rated UL, ETA, CSA listed
CMR rated UL, ETA, CSA listed
Supplier's Site
Technical Specifications
SFCable.com
Product Category
Network Cables
Product Number
1009-SF-21
Product Name
1000ft CAT3 4 Pair Bulk Wire, CMR Gray
Product Category
Cable
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Coaxial Cable
1713727
Specs
Product Category
Cable Assembly
Standards / Certifications
RoHS
Cable Length
0.3281 ft (1 dm)
View Details
Beckhoff Automation LLC
ZK7825-3100-Axxx | B40, ECP cable, PUR, 5 G 16.0 mm² + (1 x 4 x AWG22), drag-chain suitable, key 2 (400 V AC)
Specs
Product Category
Cable Assembly
View Details
New England Wire Technologies Corporation
Twinaxial Cables
Specs
Product Category
Cable
Cable Type
Cat 3; Cat 6; Twisted Pair
View Details
Rego Electronics Inc.
SFP+ Cable Assemblies
Specs
Product Category
Cable Assembly
Product Type
SFP+ Cable
View Details