Sevskiy GmbH RF Antennas AN250202-01P-150-MHF1

Description
2.45GHz, 5.5GHz, 6.5GHz Bluetooth, ISM, IoT, Wi-Fi, Wi-Fi 6E PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 1.9dBi, 2.4dBi, 3,1dBi U.FL (UMCC), IPEX MHF1 Connector Mount
Datasheet
Description
2.45GHz, 5.5GHz, 6.5GHz Bluetooth, ISM, IoT, Wi-Fi, Wi-Fi 6E PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 1.9dBi, 2.4dBi, 3,1dBi U.FL (UMCC), IPEX MHF1 Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - AN250202-01P-150-MHF1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.45GHz, 5.5GHz, 6.5GHz Bluetooth, ISM, IoT, Wi-Fi, Wi-Fi 6E PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 1.9dBi, 2.4dBi, 3,1dBi U.FL (UMCC), IPEX MHF1 Connector Mount

2.45GHz, 5.5GHz, 6.5GHz Bluetooth, ISM, IoT, Wi-Fi, Wi-Fi 6E PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 1.9dBi, 2.4dBi, 3,1dBi U.FL (UMCC), IPEX MHF1 Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number AN250202-01P-150-MHF1
Product Name RF Antennas
Applications Bluetooth, ISM, IoT, Wi-Fi, Wi-Fi 6E
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195849-3 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.7 dB
View Details
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers