Sevskiy GmbH RF Antennas AN080227-01H

Description
868MHz, 915MHz IoT, ISM, Lora, Sigfox PCB Trace RF Antenna 860MHz ~ 925MHz 1.2dBi, 1.4dBi U.FL (UMCC), IPEX MHF1 Connector Mount
Datasheet
Description
868MHz, 915MHz IoT, ISM, Lora, Sigfox PCB Trace RF Antenna 860MHz ~ 925MHz 1.2dBi, 1.4dBi U.FL (UMCC), IPEX MHF1 Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - AN080227-01H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AN080227-01H
RF Antennas AN080227-01H
868MHz, 915MHz IoT, ISM, Lora, Sigfox PCB Trace RF Antenna 860MHz ~ 925MHz 1.2dBi, 1.4dBi U.FL (UMCC), IPEX MHF1 Connector Mount

868MHz, 915MHz IoT, ISM, Lora, Sigfox PCB Trace RF Antenna 860MHz ~ 925MHz 1.2dBi, 1.4dBi U.FL (UMCC), IPEX MHF1 Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number AN080227-01H
Product Name RF Antennas
Applications IoT, ISM, Lora, Sigfox
Unlock Full Specs
to access all available technical data

Similar Products

LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
H-Field Rod Antenna - Model HFR-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers