Severance Tool Industries, Inc. Countersink SEV-02403

Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-02403
Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-02403

Suppliers

Company
Product
Description
Supplier Links
Countersink - SEV-02403 - Reid Supply
Norton Shores, MI, United States
Countersink
SEV-02403
Countersink SEV-02403
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-02403

Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down.


. SEV-02403

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Countersinks
Product Number SEV-02403
Product Name Countersink
Standard Angle 82°
Special Angle 82 degrees
Body Diameter 1.500 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 5088960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
OAL 1.89 inch (48 mm)
Flutes 3
View Details
ZErO Flute Countersink Set -  - KEO Cutters
Specs
Units Fractional
Standard Angle 60°; 82°; 90°; 100°
Body Diameter 0.312 to 1.000 inch (7.9 to 25.4 mm)
View Details
Deburring and Chamfering Countersink Set -  - Walter Surface Technologies
Specs
Standard Angle 82°
Body Diameter 0.250 to 1.000 inch (6.3 to 25.4 mm)
Shank Diameter 0.250 to 0.500 inch (6.3 to 12.7 mm)
View Details
1/2
Specs
Units Fractional
Standard Angle 130°
Body Diameter 0.500 inch (12.7 mm)
View Details