Severance Tool Industries, Inc. Countersink SEV-02397

Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-02397
Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-02397

Suppliers

Company
Product
Description
Supplier Links
Countersink - SEV-02397 - Reid Supply
Norton Shores, MI, United States
Countersink
SEV-02397
Countersink SEV-02397
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-02397

Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down.


. SEV-02397

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Countersinks
Product Number SEV-02397
Product Name Countersink
Standard Angle 82°
Special Angle 82 degrees
Body Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 499390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.236 inch (6.0 mm)
OAL 1.97 inch (50 mm)
View Details
5/8
Specs
Units Fractional
Standard Angle 100°
Body Diameter 0.625 inch (15.9 mm)
View Details
60° Straight Flute Countersink - 601-0001 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.047 inch (1.2 mm)
View Details