Severance Tool Industries, Inc. Countersink SEV-01502

Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-01502
Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-01502

Suppliers

Company
Product
Description
Supplier Links
Countersink - SEV-01502 - Reid Supply
Norton Shores, MI, United States
Countersink
SEV-01502
Countersink SEV-01502
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-01502

Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down.


. SEV-01502

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Countersinks
Product Number SEV-01502
Product Name Countersink
Standard Angle 90°
Special Angle 90 degrees
Body Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 5089014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.394 inch (10.0 mm)
Flutes 3
View Details
Metric Combined Drill & Countersink - Type A - KEO Cutters
Specs
Units Metric
Standard Angle 60°
Body Diameter 0.124 to 1.240 inch (3.2 to 31.5 mm)
View Details
Deburring and Chamfering Countersink Set -  - Walter Surface Technologies
Specs
Standard Angle 82°
Body Diameter 0.250 to 1.000 inch (6.3 to 25.4 mm)
Shank Diameter 0.250 to 0.500 inch (6.3 to 12.7 mm)
View Details
5/8
Specs
Units Fractional
Standard Angle 90°
Body Diameter 0.625 inch (15.9 mm)
View Details