Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down.
. SEV-01501
| Reid Supply | |
|---|---|
| Product Category | Countersinks |
| Product Number | SEV-01501 |
| Product Name | Countersink |
| Standard Angle | 90° |
| Special Angle | 90 degrees |
| Body Diameter | 0.375 inch (9.5 mm) |