SINGLE-END PLAIN TYPE HEY DRILL -- COMBINED DRILL & COUNTERSINK
KEO Cutters
Combined Drill & Countersink
Single-End Plain Type Hey Drill
Technical Specifications
|
Product Category
|
Countersinks |
|
Product Number
|
Single-End Plain Type Hey Drill |
|
Product Name
|
Combined Drill & Countersink |
|
Units
|
Fractional
|
|
Standard Angle
|
60°
|
|
Body Diameter
|
0.125 to 0.750 inch (3.2 to 19.0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Angle
90°
Shank Diameter
0.236 inch (6.0 mm)
OAL
1.97 inch (50 mm)
View Details
Cutting Edge Technologies, Inc.
Units
Fractional
Standard Angle
60°
Body Diameter
0.109 inch (2.8 mm)
View Details
Units
Fractional
Standard Angle
60°; 82°; 90°; 100°; 110°; 120°
Body Diameter
0.125 to 0.750 inch (3.2 to 19.0 mm)
View Details
Units
Fractional
Standard Angle
60°; 82°; 90°; 100°; 110°; 120°
Body Diameter
0.250 to 1.000 inch (6.3 to 25.4 mm)
View Details