The MF5600 mass flow meters are designed for general purpose yet precise industrial gas measurement, monitoring or control. The design is for applications where the display must be placed separately from the meter body or flow channel.
The meters are operated with Siargo's proprietary MEMs thermal mass flow sensors together with smart control electronics. The sensor probe surface has a silicon nitride ceramic material together with a water/oil-proof nano-coating for performance and reliability. The current models are ready to connect to 12 mm or 19 mm lines while other pipe diameters can be offered as customized models. The meter boy is made of stainless steel.
GET THE MASS FLOW PRODUCT & PRICING GUIDE
Features
Integrated MEMs mass flow sensors
Large turndown ratio over 30:1
Excellent repeatability and accuracy
Low pressure loss
Various user interfaces for plug-and-play and remote communication (4-20 mA, RS485, pulse)
Detachable LCD display for offsite data processing
12 mm diameter offers user-selectable flow ranges of 0-200 or 0-300 SLPM
19 mm diameter offers user-selectable flow ranges of 0-600 or 0-800 SLPM
The MF5600 mass flow meters are designed for general purpose yet precise industrial gas measurement, monitoring or control. The design is for applications where the display must be placed separately from the meter body or flow channel.
The meters are operated with Siargo's proprietary MEMs thermal mass flow sensors together with smart control electronics. The sensor probe surface has a silicon nitride ceramic material together with a water/oil-proof nano-coating for performance and reliability. The current models are ready to connect to 12 mm or 19 mm lines while other pipe diameters can be offered as customized models. The meter boy is made of stainless steel.
GET THE MASS FLOW PRODUCT & PRICING GUIDE
Features
- Integrated MEMs mass flow sensors
- Large turndown ratio over 30:1
- Excellent repeatability and accuracy
- Low pressure loss
- Various user interfaces for plug-and-play and remote communication (4-20 mA, RS485, pulse)
- Detachable LCD display for offsite data processing
- 12 mm diameter offers user-selectable flow ranges of 0-200 or 0-300 SLPM
- 19 mm diameter offers user-selectable flow ranges of 0-600 or 0-800 SLPM