Servo Dynamics Corporation Servo Motor MT40W4-56

Description
SERVO MOTOR, 3150 RPM, 75/440 LB-IN. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 3150 RPM, 75/440 LB-IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 122933677 - Radwell International
Willingboro, NJ, United States
Servo Motor
122933677
Servo Motor 122933677
SERVO MOTOR, 3150 RPM, 75/440 LB-IN. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 3150 RPM, 75/440 LB-IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 122933677
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3242 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 42.0 VDC
Torque Constant 10.35 in-oz/amp (73.1 mN-m/amp)
View Details
Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
150mm mini linear servo - P16-150-64-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details