Serpac Electronic Enclosures Enclosure, Microbox, Handheld, Pc, Green; Enclosure Type Serpac SE56, GR

Description
ENCLOSURE, MICROBOX, HANDHELD, PC, GREEN; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:70.4mm; External Width - Metric:147.3mm; External Depth - Metric:240.8mm; IP Rating:-; Body Color:Green RoHS Compliant: Yes
Description
ENCLOSURE, MICROBOX, HANDHELD, PC, GREEN; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:70.4mm; External Width - Metric:147.3mm; External Depth - Metric:240.8mm; IP Rating:-; Body Color:Green RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Microbox, Handheld, Pc, Green; Enclosure Type Serpac - 06AC7492 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Microbox, Handheld, Pc, Green; Enclosure Type Serpac
06AC7492
Enclosure, Microbox, Handheld, Pc, Green; Enclosure Type Serpac 06AC7492
ENCLOSURE, MICROBOX, HANDHELD, PC, GREEN; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:70.4mm; External Width - Metric:147.3mm; External Depth - Metric:240.8mm; IP Rating:-; Body Color:Green RoHS Compliant: Yes

ENCLOSURE, MICROBOX, HANDHELD, PC, GREEN; Enclosure Type:Handheld; Enclosure Material:Polycarbonate; External Height - Metric:70.4mm; External Width - Metric:147.3mm; External Depth - Metric:240.8mm; IP Rating:-; Body Color:Green RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06AC7492
Product Name Enclosure, Microbox, Handheld, Pc, Green; Enclosure Type Serpac
Length 2.77 inch (70.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411BU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
5 suppliers