Serpac Electronic Enclosures Enclosure, Microbox, Handheld, Pc, Black; Enclosure Type Serpac SE56, BK

Description
ENCLOSURE, MICROBOX, HANDHELD, PC, BLACK; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:70.4mm; External Width - Metric:147.3mm; External Depth - Metric:240.8mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, MICROBOX, HANDHELD, PC, BLACK; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:70.4mm; External Width - Metric:147.3mm; External Depth - Metric:240.8mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Microbox, Handheld, Pc, Black; Enclosure Type Serpac - 06AC7490 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Microbox, Handheld, Pc, Black; Enclosure Type Serpac
06AC7490
Enclosure, Microbox, Handheld, Pc, Black; Enclosure Type Serpac 06AC7490
ENCLOSURE, MICROBOX, HANDHELD, PC, BLACK; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:70.4mm; External Width - Metric:147.3mm; External Depth - Metric:240.8mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MICROBOX, HANDHELD, PC, BLACK; Enclosure Type:Handheld; Enclosure Material:Polycarbonate; External Height - Metric:70.4mm; External Width - Metric:147.3mm; External Depth - Metric:240.8mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06AC7490
Product Name Enclosure, Microbox, Handheld, Pc, Black; Enclosure Type Serpac
Length 2.77 inch (70.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0130 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details