Serpac Electronic Enclosures Boxes RBF63P06C16C

Description
"ENCLOSURE PLASTIC 6.3""L X 3.15""W"
Request a Quote Datasheet
Description
"ENCLOSURE PLASTIC 6.3""L X 3.15""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RBF63P06C16C-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE PLASTIC 6.3""L X 3.15""W"

"ENCLOSURE PLASTIC 6.3""L X 3.15""W"

Buy Now Datasheet
Enclosure, Flanged, Clear, Pc; Enclosure Type Serpac - 64AH1877 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flanged, Clear, Pc; Enclosure Type Serpac
64AH1877
Enclosure, Flanged, Clear, Pc; Enclosure Type Serpac 64AH1877
ENCLOSURE, FLANGED, CLEAR, PC; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:80.8mm; External Depth - Metric:160.5mm; IP Rating:IP67; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, FLANGED, CLEAR, PC; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:55.1mm; External Width - Metric:80.8mm; External Depth - Metric:160.5mm; IP Rating:IP67; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-RBF63P06C16C-ND 64AH1877
Product Name Boxes Enclosure, Flanged, Clear, Pc; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2130 - Newark, An Avnet Company
Specs
Length 1.57 inch (40 mm)
Width 4.92 inch (125 mm)
Depth 4.92 inch (125 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
View Details