Serpac Electronic Enclosures Boxes RBF63P06C16B

Description
"ENCLOSURE PLAS 6.3""L X 3.15""W"
Request a Quote Datasheet
Description
"ENCLOSURE PLAS 6.3""L X 3.15""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RBF63P06C16B-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE PLAS 6.3""L X 3.15""W"

"ENCLOSURE PLAS 6.3""L X 3.15""W"

Buy Now Datasheet
Enclosure, Flanged, Black/clear, Pc; Enclosure Type Serpac - 64AH1876 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flanged, Black/clear, Pc; Enclosure Type Serpac
64AH1876
Enclosure, Flanged, Black/clear, Pc; Enclosure Type Serpac 64AH1876
ENCLOSURE, FLANGED, BLACK/CLEAR, PC; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:80.8mm; External Depth - Metric:160.5mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, FLANGED, BLACK/CLEAR, PC; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:55.1mm; External Width - Metric:80.8mm; External Depth - Metric:160.5mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-RBF63P06C16B-ND 64AH1876
Product Name Boxes Enclosure, Flanged, Black/clear, Pc; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSE - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers