Serpac Electronic Enclosures Boxes RBF53P06C16G

Description
"ENCLOSURE PLAS 4.72""L X 3.15""W"
Request a Quote Datasheet
Description
"ENCLOSURE PLAS 4.72""L X 3.15""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RBF53P06C16G-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE PLAS 4.72""L X 3.15""W"

"ENCLOSURE PLAS 4.72""L X 3.15""W"

Buy Now Datasheet
Enclosure, Flanged, Grey/clear, Pc; Enclosure Type Serpac - 64AH1873 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flanged, Grey/clear, Pc; Enclosure Type Serpac
64AH1873
Enclosure, Flanged, Grey/clear, Pc; Enclosure Type Serpac 64AH1873
ENCLOSURE, FLANGED, GREY/CLEAR, PC; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:80.8mm; External Depth - Metric:120.7mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, FLANGED, GREY/CLEAR, PC; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:55.1mm; External Width - Metric:80.8mm; External Depth - Metric:120.7mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-RBF53P06C16G-ND 64AH1873
Product Name Boxes Enclosure, Flanged, Grey/clear, Pc; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
General Purpose Enclosures - 2832121 - RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Width 3.74 inch (95 mm)
Depth 1.77 inch (45 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details