Serpac Electronic Enclosures Boxes RBF33P06C16C

Description
"ENCLOSURE PLAS 3.15""L X 3.15""W"
Request a Quote Datasheet
Description
"ENCLOSURE PLAS 3.15""L X 3.15""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RBF33P06C16C-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE PLAS 3.15""L X 3.15""W"

"ENCLOSURE PLAS 3.15""L X 3.15""W"

Buy Now Datasheet
Enclosure, Flanged, Clear, Pc; Enclosure Type Serpac - 64AH1867 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flanged, Clear, Pc; Enclosure Type Serpac
64AH1867
Enclosure, Flanged, Clear, Pc; Enclosure Type Serpac 64AH1867
ENCLOSURE, FLANGED, CLEAR, PC; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:80mm; External Depth - Metric:81.8mm; IP Rating:IP67; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, FLANGED, CLEAR, PC; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:55.1mm; External Width - Metric:80mm; External Depth - Metric:81.8mm; IP Rating:IP67; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-RBF33P06C16C-ND 64AH1867
Product Name Boxes Enclosure, Flanged, Clear, Pc; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

ABS Instrument Case - 707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Enclosure windows - enclosure window - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 4; 6
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4257 - Newark, An Avnet Company
Specs
Length 2.36 inch (60 mm)
Width 6.85 inch (174 mm)
Depth 7.09 inch (180 mm)
View Details