Serpac Electronic Enclosures Boxes RBF33P06C16B

Description
"ENCLOSURE PLAS 3.15""L X 3.15""W"
Request a Quote Datasheet
Description
"ENCLOSURE PLAS 3.15""L X 3.15""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RBF33P06C16B-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE PLAS 3.15""L X 3.15""W"

"ENCLOSURE PLAS 3.15""L X 3.15""W"

Buy Now Datasheet
Enclosure, Flanged, Black/clear, Pc; Enclosure Type Serpac - 64AH1866 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flanged, Black/clear, Pc; Enclosure Type Serpac
64AH1866
Enclosure, Flanged, Black/clear, Pc; Enclosure Type Serpac 64AH1866
ENCLOSURE, FLANGED, BLACK/CLEAR, PC; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:80mm; External Depth - Metric:81.8mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, FLANGED, BLACK/CLEAR, PC; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:55.1mm; External Width - Metric:80mm; External Depth - Metric:81.8mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-RBF33P06C16B-ND 64AH1866
Product Name Boxes Enclosure, Flanged, Black/clear, Pc; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 22682168 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
Hand Held Enclosures - 8658468 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 1.38 inch (35 mm)
View Details
2 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
Aluminum Enclosures - aluCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 2.95 to 16.93 inch (74.93 to 430 mm)
View Details