Serpac Electronic Enclosures Enclosure, Electronic, Pc, Grey/clear; Enclosure Type Serpac RBF22P04C10G

Description
ENCLOSURE, ELECTRONIC, PC, GREY/CLEAR; Enclosure Type:Electronic; Enclosure Material:Polycarbona te; External Height - Metric:35.05mm; External Width - Metric:50.04mm; External Depth - Metric:52.07mm; IP Rating:IP67 RoHS Compliant: Yes
Description
ENCLOSURE, ELECTRONIC, PC, GREY/CLEAR; Enclosure Type:Electronic; Enclosure Material:Polycarbona te; External Height - Metric:35.05mm; External Width - Metric:50.04mm; External Depth - Metric:52.07mm; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Electronic, Pc, Grey/clear; Enclosure Type Serpac - 37AJ2337 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electronic, Pc, Grey/clear; Enclosure Type Serpac
37AJ2337
Enclosure, Electronic, Pc, Grey/clear; Enclosure Type Serpac 37AJ2337
ENCLOSURE, ELECTRONIC, PC, GREY/CLEAR; Enclosure Type:Electronic; Enclosure Material:Polycarbona te; External Height - Metric:35.05mm; External Width - Metric:50.04mm; External Depth - Metric:52.07mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, ELECTRONIC, PC, GREY/CLEAR; Enclosure Type:Electronic; Enclosure Material:Polycarbonate; External Height - Metric:35.05mm; External Width - Metric:50.04mm; External Depth - Metric:52.07mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 37AJ2337
Product Name Enclosure, Electronic, Pc, Grey/clear; Enclosure Type Serpac
Length 1.38 inch (35.05 mm)
Width 1.97 inch (50.04 mm)
Depth 2.05 inch (52.07 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414M8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details