Serpac Electronic Enclosures Enclosure, Electronic, Pc, Clear; Enclosure Type Serpac RBF22P04C10C

Description
ENCLOSURE, ELECTRONIC, PC, CLEAR; Enclosure Type:Electronic; Enclosure Material:Polycarbona te; External Height - Metric:35.05mm; External Width - Metric:50.04mm; External Depth - Metric:52.07mm; IP Rating:IP67; Body Color:TransparentRoH S Compliant: Yes
Description
ENCLOSURE, ELECTRONIC, PC, CLEAR; Enclosure Type:Electronic; Enclosure Material:Polycarbona te; External Height - Metric:35.05mm; External Width - Metric:50.04mm; External Depth - Metric:52.07mm; IP Rating:IP67; Body Color:TransparentRoH S Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Electronic, Pc, Clear; Enclosure Type Serpac - 37AJ2336 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electronic, Pc, Clear; Enclosure Type Serpac
37AJ2336
Enclosure, Electronic, Pc, Clear; Enclosure Type Serpac 37AJ2336
ENCLOSURE, ELECTRONIC, PC, CLEAR; Enclosure Type:Electronic; Enclosure Material:Polycarbona te; External Height - Metric:35.05mm; External Width - Metric:50.04mm; External Depth - Metric:52.07mm; IP Rating:IP67; Body Color:TransparentRoH S Compliant: Yes

ENCLOSURE, ELECTRONIC, PC, CLEAR; Enclosure Type:Electronic; Enclosure Material:Polycarbonate; External Height - Metric:35.05mm; External Width - Metric:50.04mm; External Depth - Metric:52.07mm; IP Rating:IP67; Body Color:TransparentRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 37AJ2336
Product Name Enclosure, Electronic, Pc, Clear; Enclosure Type Serpac
Length 1.38 inch (35.05 mm)
Width 1.97 inch (50.04 mm)
Depth 2.05 inch (52.07 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411PP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
3 suppliers