Serpac Electronic Enclosures Enclosure, Electronic, Pc, Black; Enclosure Type Serpac RBF22P04B10B

Description
ENCLOSURE, ELECTRONIC, PC, BLACK; Enclosure Type:Electronic; Enclosure Material:Polycarbona te; External Height - Metric:35.05mm; External Width - Metric:50.04mm; External Depth - Metric:52.07mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, ELECTRONIC, PC, BLACK; Enclosure Type:Electronic; Enclosure Material:Polycarbona te; External Height - Metric:35.05mm; External Width - Metric:50.04mm; External Depth - Metric:52.07mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Electronic, Pc, Black; Enclosure Type Serpac - 37AJ2334 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electronic, Pc, Black; Enclosure Type Serpac
37AJ2334
Enclosure, Electronic, Pc, Black; Enclosure Type Serpac 37AJ2334
ENCLOSURE, ELECTRONIC, PC, BLACK; Enclosure Type:Electronic; Enclosure Material:Polycarbona te; External Height - Metric:35.05mm; External Width - Metric:50.04mm; External Depth - Metric:52.07mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, ELECTRONIC, PC, BLACK; Enclosure Type:Electronic; Enclosure Material:Polycarbonate; External Height - Metric:35.05mm; External Width - Metric:50.04mm; External Depth - Metric:52.07mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 37AJ2334
Product Name Enclosure, Electronic, Pc, Black; Enclosure Type Serpac
Length 1.38 inch (35.05 mm)
Width 1.97 inch (50.04 mm)
Depth 2.05 inch (52.07 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 138-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
EXgate™360 - exgater360 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
System enclosure - 850-818/002-002 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details