Serpac Electronic Enclosures Enclosure, Junction Box, Pc, Black/grey; Enclosure Type Serpac RB55P14G10B

Description
ENCLOSURE, JUNCTION BOX, PC, BLACK/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; IP Rating:IP67; NEMA Rating:NEMA 4; External Height - Metric:60.3mm; External Width - Metric:120mm; External Depth - Metric:120mmRoHS Compliant: Yes
Description
ENCLOSURE, JUNCTION BOX, PC, BLACK/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; IP Rating:IP67; NEMA Rating:NEMA 4; External Height - Metric:60.3mm; External Width - Metric:120mm; External Depth - Metric:120mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pc, Black/grey; Enclosure Type Serpac - 06AC7427 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Black/grey; Enclosure Type Serpac
06AC7427
Enclosure, Junction Box, Pc, Black/grey; Enclosure Type Serpac 06AC7427
ENCLOSURE, JUNCTION BOX, PC, BLACK/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; IP Rating:IP67; NEMA Rating:NEMA 4; External Height - Metric:60.3mm; External Width - Metric:120mm; External Depth - Metric:120mmRoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, BLACK/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; IP Rating:IP67; NEMA Rating:NEMA 4; External Height - Metric:60.3mm; External Width - Metric:120mm; External Depth - Metric:120mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06AC7427
Product Name Enclosure, Junction Box, Pc, Black/grey; Enclosure Type Serpac
Length 2.37 inch (60.3 mm)
Width 4.72 inch (120 mm)
Depth 4.72 inch (120 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437X - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 14 inch (356 mm)
Width 13 inch (330 mm)
View Details
4 suppliers