Serpac Electronic Enclosures Enclosure, Junction Box, Pc, Grey/black; Enclosure Type Serpac RB55P14B28G

Description
ENCLOSURE, JUNCTION BOX, PC, GREY/BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; IP Rating:IP67; NEMA Rating:NEMA 4; External Height - Metric:104.9mm; External Width - Metric:120mm; Body Color:Black, Grey RoHS Compliant: Yes
Description
ENCLOSURE, JUNCTION BOX, PC, GREY/BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; IP Rating:IP67; NEMA Rating:NEMA 4; External Height - Metric:104.9mm; External Width - Metric:120mm; Body Color:Black, Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pc, Grey/black; Enclosure Type Serpac - 06AC7417 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Grey/black; Enclosure Type Serpac
06AC7417
Enclosure, Junction Box, Pc, Grey/black; Enclosure Type Serpac 06AC7417
ENCLOSURE, JUNCTION BOX, PC, GREY/BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; IP Rating:IP67; NEMA Rating:NEMA 4; External Height - Metric:104.9mm; External Width - Metric:120mm; Body Color:Black, Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, GREY/BLACK; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; IP Rating:IP67; NEMA Rating:NEMA 4; External Height - Metric:104.9mm; External Width - Metric:120mm; Body Color:Black, Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06AC7417
Product Name Enclosure, Junction Box, Pc, Grey/black; Enclosure Type Serpac
Length 4.13 inch (105 mm)
Width 4.72 inch (120 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 105-904 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
4 suppliers
EJBM enclosure - ejbm enclosures - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details