Serpac Electronic Enclosures Enclosure, Junction Box, Pc, Black/grey; Enclosure Type Serpac RB55P06G16B

Description
ENCLOSURE, JUNCTION BOX, PC, BLACK/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; IP Rating:IP67; NEMA Rating:NEMA 4; External Height - Metric:55mm; External Width - Metric:120mm; External Depth - Metric:120mm RoHS Compliant: Yes
Description
ENCLOSURE, JUNCTION BOX, PC, BLACK/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; IP Rating:IP67; NEMA Rating:NEMA 4; External Height - Metric:55mm; External Width - Metric:120mm; External Depth - Metric:120mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pc, Black/grey; Enclosure Type Serpac - 06AC7403 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Black/grey; Enclosure Type Serpac
06AC7403
Enclosure, Junction Box, Pc, Black/grey; Enclosure Type Serpac 06AC7403
ENCLOSURE, JUNCTION BOX, PC, BLACK/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; IP Rating:IP67; NEMA Rating:NEMA 4; External Height - Metric:55mm; External Width - Metric:120mm; External Depth - Metric:120mm RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, BLACK/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; IP Rating:IP67; NEMA Rating:NEMA 4; External Height - Metric:55mm; External Width - Metric:120mm; External Depth - Metric:120mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06AC7403
Product Name Enclosure, Junction Box, Pc, Black/grey; Enclosure Type Serpac
Length 2.17 inch (55 mm)
Width 4.72 inch (120 mm)
Depth 4.72 inch (120 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-508 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
GUAX empty junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax 1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details