Serpac Electronic Enclosures Enclosure, Junction Box, Pc, Clear/grey; Enclosure Type Serpac RB55P06G10C

Description
ENCLOSURE, JUNCTION BOX, PC, CLEAR/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:40.39mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP67 RoHS Compliant: Yes
Description
ENCLOSURE, JUNCTION BOX, PC, CLEAR/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:40.39mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pc, Clear/grey; Enclosure Type Serpac - 06AC7401 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Clear/grey; Enclosure Type Serpac
06AC7401
Enclosure, Junction Box, Pc, Clear/grey; Enclosure Type Serpac 06AC7401
ENCLOSURE, JUNCTION BOX, PC, CLEAR/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:40.39mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, CLEAR/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:40.39mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06AC7401
Product Name Enclosure, Junction Box, Pc, Clear/grey; Enclosure Type Serpac
Length 1.59 inch (40.39 mm)
Width 4.72 inch (120 mm)
Depth 4.72 inch (120 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details