Serpac Electronic Enclosures Enclosure, Junction Box, Pc, Black/grey; Enclosure Type Serpac RB53P06G28B

Description
ENCLOSURE, JUNCTION BOX, PC, BLACK/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; IP Rating:IP67; NEMA Rating:NEMA 4; External Height - Metric:85.1mm; External Width - Metric:80.1mm; Body Color:Black, Grey RoHS Compliant: Yes
Description
ENCLOSURE, JUNCTION BOX, PC, BLACK/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; IP Rating:IP67; NEMA Rating:NEMA 4; External Height - Metric:85.1mm; External Width - Metric:80.1mm; Body Color:Black, Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pc, Black/grey; Enclosure Type Serpac - 06AC7379 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Black/grey; Enclosure Type Serpac
06AC7379
Enclosure, Junction Box, Pc, Black/grey; Enclosure Type Serpac 06AC7379
ENCLOSURE, JUNCTION BOX, PC, BLACK/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; IP Rating:IP67; NEMA Rating:NEMA 4; External Height - Metric:85.1mm; External Width - Metric:80.1mm; Body Color:Black, Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, BLACK/GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; IP Rating:IP67; NEMA Rating:NEMA 4; External Height - Metric:85.1mm; External Width - Metric:80.1mm; Body Color:Black, Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06AC7379
Product Name Enclosure, Junction Box, Pc, Black/grey; Enclosure Type Serpac
Length 3.35 inch (85.1 mm)
Width 3.15 inch (80.1 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455A1202BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 4.72 inch (120 mm)
View Details
2 suppliers