Serpac Electronic Enclosures Enclosure, Junction Box, Pc, Black/clear; Enclosure Type Serpac RB53P06C10B

Description
ENCLOSURE, JUNCTION BOX, PC, BLACK/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:40.39mm; External Width - Metric:80.1mm; External Depth - Metric:120mm; IP Rating:IP67 RoHS Compliant: Yes
Description
ENCLOSURE, JUNCTION BOX, PC, BLACK/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:40.39mm; External Width - Metric:80.1mm; External Depth - Metric:120mm; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pc, Black/clear; Enclosure Type Serpac - 06AC7370 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Black/clear; Enclosure Type Serpac
06AC7370
Enclosure, Junction Box, Pc, Black/clear; Enclosure Type Serpac 06AC7370
ENCLOSURE, JUNCTION BOX, PC, BLACK/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:40.39mm; External Width - Metric:80.1mm; External Depth - Metric:120mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, BLACK/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:40.39mm; External Width - Metric:80.1mm; External Depth - Metric:120mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06AC7370
Product Name Enclosure, Junction Box, Pc, Black/clear; Enclosure Type Serpac
Length 1.59 inch (40.39 mm)
Width 3.15 inch (80.1 mm)
Depth 4.72 inch (120 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418J6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers